3-Ch 1.5pF 5.5V ESD Protection Diode, USB, 1nA Leakage Product overview: TPD3E001DRYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5pF, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1.5pF, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD3E001DRYR can be used for catalog matching and distributor lookup.
Clamp Ipp Tvs Diode Surface Mount 6-SON (1.45x1)
Clamp Ipp Tvs Diode Surface Mount 6-SON (1.45x1)
Clamp Ipp Tvs Diode Surface Mount 6-SON (1.45x1)
DIODE, ESD PROTECTION, 5.5V, 1.5PF; Clamping Voltage Vc Max:-; Diode Case Style:SON; No. of Pins:6Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD3E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5.5VWM 6SON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TPD3E001DRYR | 296-21886-1-ND | 27AJ0322 | TPD3E001DRYR | TPD3E001DRYR |
| Product Name | 1.5pF 5.5V TVS Protection Diode | TVS Diodes | Diode, Esd Protection, 5.5V, 1.5Pf; Clamping Voltage Vc Max Texas Instruments | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | 6-UFDFN | 6-SON (1.45x1) | 6-UFDFN | |
| Peak Pulse Power | 90 watts | 90 watts | 90 watts | 90 watts |