TVS DIODE 25.6VWM 41.4VC MPG06
41.4V Clamp 9.7A Ipp Tvs Diode Through Hole MPG06
TVS DIODE 25.6VWM 41.4VC MPG06
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-TMPG06-30AHE3_A/DCT-ND | TMPG06-30AHE3_A/D |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MPG06, Axial | MPG06 |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 41.4 volts | 41.4 volts |