Manufacturer: Vishay
Win Source Part Number: 1110089-TMPG06-27A-E
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 185°C (TJ)
Case / Package: MPG06
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 10.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
37.5V Clamp 10.7A Ipp Tvs Diode Through Hole MPG06
TVS DIODE 23.1VWM 37.5VC MPG06 Product overview: TMPG06-27A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TMPG06-27A-E3/73
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1110089-TMPG06-27A-E3/73 | TMPG06-27A-E3/73-ND | 144-TMPG06-27A-E3/73 |
| Product Name | TVS - TVS - Diodes - TMPG06-27A-E3/73 | TVS Diodes | TVS Protection Diode |
| Package | MPG06 | MPG06, Axial | Tape & Box (TB) |
| VWM | 23.1 volts | ||
| IPPM | 10.7 amps | ||
| VC | 37.5 volts | 37.5 volts | |
| VBR | 25.7 volts | 25.7 volts |