21.2V Clamp 70.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE, AEC-Q101, 1.5KW, 12.8V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
TVS DIODE 12.8VWM 21.2VC TO277A
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC15CAHM3/I-ND | 81Y8798 | TPC15CAHM3/I |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, 1.5Kw, 12.8V, To277A; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A | TO-277A (SMPC) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 21.2 volts | 21.2 volts | |
| VBR | 14.3 volts | 14.3 volts |