The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
82.4V Clamp 61.9A Ipp Tvs Diode Through Hole P600
82.4V Clamp 61.9A Ipp Tvs Diode Through Hole P600
Trans Voltage Suppressor Diode, 5000W, 51V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: TP5KP51A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5000W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP5KP51A can be used for catalog matching and distributor lookup.
TVS DIODE 51VWM 82.4VC P600
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP5KP51A | F7673CT-ND | 144-TP5KP51A | TP5KP51A |
| Product Name | Axial Leaded – 5000W > TP5KP series | TVS Diodes | 5000W 51V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 82.4 volts | 82.4 volts | 82.4 volts | |
| VBR | 56.7 to 62.7 volts | 56.7 volts | 56.7 volts | |
| Configuration | Single | Single |