12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5
12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5
12.4V (Typ) Clamp 5.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5
ESD Sup/ TVS Diodes, TPD2E2U06DRLR
ESD Sup/ TVS Diodes, TPD2E2U06DRLR
ESD Sup/ TVS Diodes, TPD2E2U06DRLR
Dual-Channel TVS Diode, 1.9pF, 5.5A, 12.4V Clamp, SOT-5 Product overview: TPD2E2U06DRLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TVS, 1.9pF, 5.5A, 12.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Dual, TVS, 1.9pF, 5.5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD2E2U06DRLR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1111159-TPD2E2U06DRL
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: Ethernet
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Family Name: TPD2E2U06
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 5-SOT
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6.5V
Max Clamping Voltage: 12.4V (Typ)
Peak Pulse Current(Ippm): 5.5A (8/20μs)
Power Dissipation - Pd: 85W
Alternative Parts (Cross-Reference): NUP2114UPXV5T1G; SP3003-02XTG; CM1263-02SE;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
DIODE, ESD PROTECTION, SOT; Clamping Voltage Vc Max:12.4V; Diode Case Style:SOT; No. of Pins:5Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:-; Automotive Qualification Standard:AEC-Q100; SVHC:No SVHC RoHS Compliant: Yes
TVS DIODE 5.5VWM 12.4VC SOT5
TVS DIODE 5.5VWM 12.4VC SOT5
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-38361-2-ND | 2297078P | 144-TPD2E2U06DRLR | 1111159-TPD2E2U06DRLR | 33AH5148 | TPD2E2U06DRLR | TPD2E2U06DRLR |
| Product Name | TVS Diodes | TVS Diodes | Dual 1.9pF 5.5A 12.4V TVS Protection Diode | TVS - TVS - Diodes - TPD2E2U06DRLR | Diode, Esd Protection, Sot; Clamping Voltage Vc Max Texas Instruments | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SOT-553 | SOT-5X3 | Tape and Reel | 5-SOT | SOT-553 | SOT-5 | |
| Peak Pulse Power | 85 watts | 85 watts | 85 watts | 85 watts | |||
| VC | 12.4 volts | 12.4 volts | 12.4 volts | 12.4 volts | |||
| VBR | 6.5 volts | 6.5 volts | 6.5 volts | 6.5 volts |