Texas Instruments High-Performance Analog 9V 10pF 90W TVS Protection Diode TPD1E10B09DPYT

Description
TVS Diode, Bidirectional, 9V, 10pF, 90W, 1-Ch, SMT Product overview: TPD1E10B09DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 9V, 10pF, 90W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 9V, 10pF, 90W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B09DPYT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, Bidirectional, 9V, 10pF, 90W, 1-Ch, SMT Product overview: TPD1E10B09DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 9V, 10pF, 90W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 9V, 10pF, 90W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B09DPYT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9V 10pF 90W TVS Protection Diode - 144-TPD1E10B09DPYT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9V 10pF 90W TVS Protection Diode
144-TPD1E10B09DPYT
9V 10pF 90W TVS Protection Diode 144-TPD1E10B09DPYT
TVS Diode, Bidirectional, 9V, 10pF, 90W, 1-Ch, SMT Product overview: TPD1E10B09DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 9V, 10pF, 90W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 9V, 10pF, 90W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B09DPYT can be used for catalog matching and distributor lookup.

TVS Diode, Bidirectional, 9V, 10pF, 90W, 1-Ch, SMT Product overview: TPD1E10B09DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 9V, 10pF, 90W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 9V, 10pF, 90W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B09DPYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPD1E10B09DPYT - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 90W, 9V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 90W, 9V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 296-46461-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-46461-1-ND
TVS Diodes 296-46461-1-ND
20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-46461-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-46461-6-ND
TVS Diodes 296-46461-6-ND
20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-46461-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-46461-2-ND
TVS Diodes 296-46461-2-ND
20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS - TVS - Diodes - TPD1E10B09DPYT - 1111153-TPD1E10B09DPYT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E10B09DPYT
1111153-TPD1E10B09DPYT
TVS - TVS - Diodes - TPD1E10B09DPYT 1111153-TPD1E10B09DPYT
Manufacturer: Texas Instruments Win Source Part Number: 1111153-TPD1E10B09DP YT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-X1SON (1x.60) STAND-OFF Voltage (Vwm): 9V (Max) Minimum Breakdown Voltage: 9.5V Max Clamping Voltage: 20V Peak Pulse Current(Ippm): 4.5A (8/20μs) Power Dissipation - Pd: 90W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111153-TPD1E10B09DPYT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 2-X1SON (1x.60)
STAND-OFF Voltage (Vwm): 9V (Max)
Minimum Breakdown Voltage: 9.5V
Max Clamping Voltage: 20V
Peak Pulse Current(Ippm): 4.5A (8/20μs)
Power Dissipation - Pd: 90W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E10B09DPYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E10B09DPYT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E10B09DPYT
TVS DIODE 9VWM 20VC 2X1SON

TVS DIODE 9VWM 20VC 2X1SON

Supplier's Site
TVS Diodes TPD1E10B09DPYT
TVS DIODE 9VWM 20VC 2X1SON

TVS DIODE 9VWM 20VC 2X1SON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD1E10B09DPYT TPD1E10B09DPYT 296-46461-1-ND 1111153-TPD1E10B09DPYT TPD1E10B09DPYT TPD1E10B09DPYT
Product Name 9V 10pF 90W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - TPD1E10B09DPYT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel 0402 (1006 Metric) 2-X1SON (1x.60) 2-X1SON (1x.60) 0402 (1006 Metric)
Peak Pulse Power 90 watts 90 watts 90 watts 90 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data