33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 20.5VWM 33.2VC TO277A
TVS DIODE, AEC-Q101, 1.5KW, 20.5V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC24CAHM3/I-ND | TPC24CAHM3/I | 81Y8808 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Aec-Q101, 1.5Kw, 20.5V, To277A; Product Range Vishay |
| Configuration | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | TO-277A |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 33.2 volts | 33.2 volts | |
| VBR | 22.8 volts | 22.8 volts |