TVS DIODE 5.5VWM 14VC 2X1SON
TVS DIODE 5.5VWM 14VC 2X1SON
TVS DIODE 5.5VWM 14VC 2X1SON
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-TPD1E10B06DPYR-EVTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1005 Metric) |
| Peak Pulse Power | 90 watts |
| VC | 14 volts |