Texas Instruments High-Performance Analog 12pF 5.5V 30kV TVS Protection Diode TPD1E10B06DPYT

Description
TVS Diode, 12pF, ±5.5V, ±30kV ESD, 5A, 0402 Product overview: TPD1E10B06DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12pF, 5.5V, 30kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12pF, 5.5V, 30kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06DPYT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode, 12pF, ±5.5V, ±30kV ESD, 5A, 0402 Product overview: TPD1E10B06DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12pF, 5.5V, 30kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12pF, 5.5V, 30kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06DPYT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12pF 5.5V 30kV TVS Protection Diode - 144-TPD1E10B06DPYT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12pF 5.5V 30kV TVS Protection Diode
144-TPD1E10B06DPYT
12pF 5.5V 30kV TVS Protection Diode 144-TPD1E10B06DPYT
TVS Diode, 12pF, ±5.5V, ±30kV ESD, 5A, 0402 Product overview: TPD1E10B06DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12pF, 5.5V, 30kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12pF, 5.5V, 30kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06DPYT can be used for catalog matching and distributor lookup.

TVS Diode, 12pF, ±5.5V, ±30kV ESD, 5A, 0402 Product overview: TPD1E10B06DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12pF, 5.5V, 30kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12pF, 5.5V, 30kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06DPYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - TPD1E10B06DPYT - 1111152-TPD1E10B06DPYT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E10B06DPYT
1111152-TPD1E10B06DPYT
TVS - TVS - Diodes - TPD1E10B06DPYT 1111152-TPD1E10B06DPYT
Manufacturer: Texas Instruments Win Source Part Number: 1111152-TPD1E10B06DP YT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-X1SON (1x.60) STAND-OFF Voltage (Vwm): 5.5V (Max) Minimum Breakdown Voltage: 6V Max Clamping Voltage: 14V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 90W Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111152-TPD1E10B06DPYT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 2-X1SON (1x.60)
STAND-OFF Voltage (Vwm): 5.5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 14V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 90W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - 296-41842-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-41842-6-ND
TVS Diodes 296-41842-6-ND
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-41842-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-41842-1-ND
TVS Diodes 296-41842-1-ND
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-41842-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-41842-2-ND
TVS Diodes 296-41842-2-ND
14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes TPD1E10B06DPYT
TVS DIODE 5.5VWM 14VC 2X1SON

TVS DIODE 5.5VWM 14VC 2X1SON

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E10B06DPYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E10B06DPYT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E10B06DPYT
TVS DIODE 5.5VWM 14VC 2X1SON

TVS DIODE 5.5VWM 14VC 2X1SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD1E10B06DPYT 1111152-TPD1E10B06DPYT 296-41842-6-ND TPD1E10B06DPYT TPD1E10B06DPYT
Product Name 12pF 5.5V 30kV TVS Protection Diode TVS - TVS - Diodes - TPD1E10B06DPYT TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel 2-X1SON (1x.60) 0402 (1006 Metric) 0402 (1006 Metric) 2-X1SON (1x.60)
Peak Pulse Power 90 watts 90 watts 90 watts 90 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data