TVS 7KW 24V 5%BI DO-214AB FOLDBA
TVS 7KW 24V 5%BI DO-214AB FOLDBA
TVS 7KW 24V 5%BI DO-214AB FOLDBA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-TP7.0SMD24CA-XCCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 7000 watts |
| VC | 24 volts |