Manufacturer: Texas Instruments
Win Source Part Number: 797825-TPD1E0B04DPYT
Packaging: Reel package
Type: Zener
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 2-XDFN
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.6V (Maximum)
Current - Peak Pulse (10/1000μs): 1.7A (8/20μs)
Power - Peak Pulse: 15W
Power Line Protection: No
Capacitance @ Frequency: 0.13pF @ 1MHz
Family Name: TPD1E0B04
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.7V (Typ)
Manufacturer Package: 2-X1SON (1x.60)
Maximum Clamping Voltage: 19V (Typ)
Alternative Parts (Cross-Reference): ESDAVLC8-1BM2; VS4V5BU1QST18R; ESDAVLC8-1BT2; ESDAXLC6-1BT2;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
19V (Typ) Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
19V (Typ) Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
19V (Typ) Clamp 1.7A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
1-Ch Bidirectional TVS Diode, 3.6V, 7.2V Clamp, 15W Product overview: TPD1E0B04DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 7.2V, 15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 7.2V, 15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E0B04DPYT can be used for catalog matching and distributor lookup.
TVS DIODE 3.6VWM 19VC 2X1SON
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 797825-TPD1E0B04DPYT | 2528759 | 296-50033-6-ND | 144-TPD1E0B04DPYT | TPD1E0B04DPYT |
| Product Name | TVS - TVS - Diodes - TPD1E0B04DPYT | TVS Diodes | TVS Diodes | 3.6V 7.2V 15W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 15 watts | 15 watts | 15 watts | ||
| VC | 19 volts | 19 volts | 19 volts | ||
| VBR | 6.7 volts | 6.7 volts | 6.7 volts | ||
| CT | 0.1300 pF | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |