The TP6KE15CA is a bi-directional transient voltage suppression diode in a DO-15 (DO-204AC) axial package, designed to protect sensitive electronics from voltage transients. It has a peak pulse power dissipation of 600 W at a 10/1000 μs waveform and a clamping voltage of 21.2 V at a peak pulse current of 28.8 A. The device is AEC-Q101 qualified, meets IEC 61000-4-2 and IEC 61000-4-4 standards, and features a standard breakdown voltage range of 14.3 to 15.8 V. It operates with a junction temperature range of -55 to 175 °C and includes a glass passivated junction with 94V-0 flammability rating. The diode is lead-free, RoHS compliant, and halogen-free.
TP6KE Series Automotive TVS Diodes are designed specifically to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. These AEC-Q101 qualified devices offer a 600W peak pulse power dissipation rating in a standard DO-15 package and high temperature capability with an operating junction temperature (Tj) of up to 175°C. Their superior electrical performance and compact design gives circuit designers the opportunity to upgrade their circuit protection in an existing design footprint or provide more robust protection than other industry solutions for new projects. 600 W peak pulse power (PPPM) dissipation rating (10×1000μs) AEC-Q101 qualified DO-15 package Both uni-directional and bi-directional polarity devices offer 10V to 77V standoff voltage range High temperature capability; operating junction temperature (T j ) of up to 175°C Complies with IEC 61000-4-2 and IEC 61000-4-4 standards
21.2V Clamp 28.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
21.2V Clamp 28.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Trans Voltage Suppressor Diode, 600W, 12.8V V(RWM), Bidirectional, 1 Element, Silicon, DO-204AC, DO-15, 2 PIN Product overview: TP6KE15CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 12.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 12.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP6KE15CA can be used for catalog matching and distributor lookup.
TVS DIODE 12.8VWM 21.2VC DO204AC
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TP6KE15CA | F6840TR-ND | 144-TP6KE15CA | TP6KE15CA |
| Product Name | TP6KE Series | TVS Diodes | 600W 12.8V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | ||
| VC | 21.2 volts | 21.2 volts | 21.2 volts | |
| VBR | 14.3 to 15.8 volts | 14.3 volts | 14.3 volts | |
| Configuration | Single | Single |