49.9V Clamp 8A Ipp Tvs Diode Through Hole MPG06
TVS DIODE 30.8VWM 49.9VC MPG06
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TMPG06-36AHE3_A/B-ND | TMPG06-36AHE3_A/B |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MPG06, Axial | MPG06 |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 49.9 volts | 49.9 volts |