33.2V Clamp 45.2A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS Diodes / ESD Suppressors 1500W 22.8-25.2Vbr AEC-Q101 Qualified
TVS DIODE, AEC-Q101, 1.5KW, 20.5V, TO277A; Product Range:PAR eSMP Series; TVS Polarity:Bidirection
TVS DIODE 20.5VWM 33.2VC TO277A
TVS DIODE 20.5VWM 33.2VC TO277A
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC24CAHM3/HGITR-ND | TPC24CAHM3/H | 81Y8807 | TPC24CAHM3/H | TPC24CAHM3/H |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Aec-Q101, 1.5Kw, 20.5V, To277A; Product Range Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||||
| Package | TO-277, 3-PowerDFN | TO-277A-3 | TO-277A | TO-277, 3-PowerDFN | TO-277A (SMPC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 33.2 volts | 33.2 volts | 33.2 volts | ||
| VBR | 22.8 volts | 22.8 volts | 22.8 volts |