13.4V Clamp 112A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 7.78VWM 13.4VC TO277A
TVS Diodes / ESD Suppressors 1500W Uni-Dir TO-277 AEC-Q101 Qualified
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC9.1AHM3_A/H-ND | TPC9.1AHM3_A/H | TPC9.1AHM3_A/H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) | TO-277A-3 |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 13.4 volts | 13.4 volts |