Texas Instruments High-Performance Analog Automotive TVS Protection Diode TPD1E01B04DPYRQ1

Description
AUTOMOTIVE 0.18-PF, 3.6-V, 15-KV Product overview: TPD1E01B04DPYRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPYRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUTOMOTIVE 0.18-PF, 3.6-V, 15-KV Product overview: TPD1E01B04DPYRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPYRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive TVS Protection Diode - 144-TPD1E01B04DPYRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive TVS Protection Diode
144-TPD1E01B04DPYRQ1
Automotive TVS Protection Diode 144-TPD1E01B04DPYRQ1
AUTOMOTIVE 0.18-PF, 3.6-V, 15-KV Product overview: TPD1E01B04DPYRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPYRQ1 can be used for catalog matching and distributor lookup.

AUTOMOTIVE 0.18-PF, 3.6-V, 15-KV Product overview: TPD1E01B04DPYRQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E01B04DPYRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 296-TPD1E01B04DPYRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-TPD1E01B04DPYRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-TPD1E01B04DPYRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

15V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
AUTOMOTIVE 0.18-PF, 3.6-V, 15-KV

AUTOMOTIVE 0.18-PF, 3.6-V, 15-KV

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E01B04DPYRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E01B04DPYRQ1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E01B04DPYRQ1
AUTOMOTIVE 0.18-PF, 3.6-V, 15-KV

AUTOMOTIVE 0.18-PF, 3.6-V, 15-KV

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD1E01B04DPYRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD1E01B04DPYRQ1
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD1E01B04DPYRQ1
2.5A@8/20us 27W 15V@Typ 6.4V 3.6V@Max X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

2.5A@8/20us 27W 15V@Typ 6.4V 3.6V@Max X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD1E01B04DPYRQ1 296-TPD1E01B04DPYRQ1TR-ND TPD1E01B04DPYRQ1 TPD1E01B04DPYRQ1 TPD1E01B04DPYRQ1
Product Name Automotive TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) 0402 (1006 Metric) 2-X1SON (1x.60)
Peak Pulse Power 27 watts 27 watts 27 watts 27 watts
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data