14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3
14V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3
12-PF, 5.5V, 30-KV ESD PROTECTIO Product overview: TPD1E10B06DYAR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06DYAR can be used for catalog matching and distributor lookup.
12-PF, 5.5V, 30-KV ESD PROTECTIO
12-PF, 5.5V, 30-KV ESD PROTECTIO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 296-TPD1E10B06DYARTR-ND | 144-TPD1E10B06DYAR | TPD1E10B06DYAR | TPD1E10B06DYAR |
| Product Name | TVS Diodes | 5.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||
| Package | SOD-523; SC-79, SOD-523 | Tape & Reel (TR) | SOT-5X3 | |
| Peak Pulse Power | 90 watts | 90 watts | 90 watts | |
| VC | 14 volts | 14 volts | ||
| VBR | 6 volts | 6 volts |