37.5V Clamp 10.7A Ipp Tvs Diode Through Hole MPG06
TVS DIODE 23.1VWM 37.5VC MPG06
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TMPG06-27AHE3_A/D-ND | TMPG06-27AHE3_A/D |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | MPG06, Axial | MPG06 |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 37.5 volts | 37.5 volts |