Texas Instruments High-Performance Analog TVS Diodes TPD1E04U04DPYT

Description
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Request a Quote Datasheet
Description
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 296-44485-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44485-2-ND
TVS Diodes 296-44485-2-ND
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-44485-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44485-6-ND
TVS Diodes 296-44485-6-ND
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-44485-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-44485-1-ND
TVS Diodes 296-44485-1-ND
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS - TVS - Diodes - TPD1E04U04DPYT - 1111148-TPD1E04U04DPYT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E04U04DPYT
1111148-TPD1E04U04DPYT
TVS - TVS - Diodes - TPD1E04U04DPYT 1111148-TPD1E04U04DPYT
Manufacturer: Texas Instruments Win Source Part Number: 1111148-TPD1E04U04DP YT Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: HDMI Mounting: SMD (SMT) Unidirectional Channels: 1 Power Line Protection: Yes Capacitance @ Frequency: 0.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 2-X1SON (1x.60) STAND-OFF Voltage (Vwm): 3.6V (Max) Minimum Breakdown Voltage: 4.5V Max Clamping Voltage: 8.9V Peak Pulse Current(Ippm): 2.5A (8/20μs) Power Dissipation - Pd: 19W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111148-TPD1E04U04DPYT
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 1
Power Line Protection: Yes
Capacitance @ Frequency: 0.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 2-X1SON (1x.60)
STAND-OFF Voltage (Vwm): 3.6V (Max)
Minimum Breakdown Voltage: 4.5V
Max Clamping Voltage: 8.9V
Peak Pulse Current(Ippm): 2.5A (8/20μs)
Power Dissipation - Pd: 19W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.6V 4.5V 5.3V TVS Protection Diode - 144-TPD1E04U04DPYT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 4.5V 5.3V TVS Protection Diode
144-TPD1E04U04DPYT
3.6V 4.5V 5.3V TVS Protection Diode 144-TPD1E04U04DPYT
TVS Diode, 1-Ch, 3.6V, 4.5V Breakdown, 5.3V Clamp, 19W, 2-X1SON Product overview: TPD1E04U04DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 4.5V, 5.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 4.5V, 5.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E04U04DPYT can be used for catalog matching and distributor lookup.

TVS Diode, 1-Ch, 3.6V, 4.5V Breakdown, 5.3V Clamp, 19W, 2-X1SON Product overview: TPD1E04U04DPYT from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V, 4.5V, 5.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, 4.5V, 5.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E04U04DPYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E04U04DPYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E04U04DPYT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E04U04DPYT
TVS DIODE 3.6VWM 8.9VC 2X1SON

TVS DIODE 3.6VWM 8.9VC 2X1SON

Supplier's Site
TVS Diodes TPD1E04U04DPYT
TVS DIODE 3.6VWM 8.9VC 2X1SON

TVS DIODE 3.6VWM 8.9VC 2X1SON

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 296-44485-2-ND 1111148-TPD1E04U04DPYT 144-TPD1E04U04DPYT TPD1E04U04DPYT TPD1E04U04DPYT
Product Name TVS Diodes TVS - TVS - Diodes - TPD1E04U04DPYT 3.6V 4.5V 5.3V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package 0402 (1006 Metric) 2-X1SON (1x.60) 2-X1SON (1x.60) 0402 (1006 Metric)
Peak Pulse Power 19 watts 19 watts 19 watts
VC 8.9 volts 8.9 volts 8.9 volts 8.9 volts
VBR 4.5 volts 4.5 volts 4.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data