Texas Instruments TPD1E04U04DPYR
Texas Instruments TPD1E04U04DPYR
Texas Instruments TPD1E04U04DPYR
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
1-channel ESD protection diode with low dynamic resistance for HDMI 2.0 and USB 3.0 2-X1SON -40 to 125 Product overview: TPD1E04U04DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E04U04DPYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 852773-TPD1E04U04DPY
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: TPD1E04U04
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 296-47224-1, 296-47224-2, TPD1E04U04DPYR-ND, 296-47224-6
TVS DIODE 3.6VWM 8.9VC 2X1SON
TVS DIODE 3.6VWM 8.9VC 2X1SON
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2528755P | 296-47224-2-ND | 144-TPD1E04U04DPYR | 852773-TPD1E04U04DPYR | TPD1E04U04DPYR | TPD1E04U04DPYR |
| Product Name | TVS Diodes | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - TPD1E04U04DPYR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Unidirectional | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | X1SON | 0402 (1006 Metric) | 0402 (1006 Metric) | 2-X1SON (1x.60) | ||
| Pin Count | 2 | |||||
| Configuration | Single | Single |