Littelfuse, Inc. Axial Leaded – 1500W > TP1.5KE series TP1.5KE16A

Description
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Leaded – 1500W > TP1.5KE series - TP1.5KE16A - Littelfuse, Inc.
Rosemont, IL, United States
Axial Leaded – 1500W > TP1.5KE series
TP1.5KE16A
Axial Leaded – 1500W > TP1.5KE series TP1.5KE16A
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
1500W 13.6V TVS Protection Diode - 144-TP1.5KE16A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 13.6V TVS Protection Diode
144-TP1.5KE16A
1500W 13.6V TVS Protection Diode 144-TP1.5KE16A
Trans Voltage Suppressor Diode, 1500W, 13.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-201, Product overview: TP1.5KE16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP1.5KE16A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 13.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-201, Product overview: TP1.5KE16A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 13.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 13.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP1.5KE16A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - F7635TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7635TR-ND
TVS Diodes F7635TR-ND
22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201

22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
TVS Diodes - F7635CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7635CT-ND
TVS Diodes F7635CT-ND
22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201

22.5V Clamp 67.6A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TP1.5KE16A
TVS Diodes / ESD Suppressors TP1.5KE16A
TVS Diodes / ESD Suppressors 16V 1.5kW UNI-DIR TP1.5KE AEC-Q101

TVS Diodes / ESD Suppressors 16V 1.5kW UNI-DIR TP1.5KE AEC-Q101

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TP1.5KE16A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TP1.5KE16A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TP1.5KE16A
TVS DIODE 13.6VWM 22.5VC DO201

TVS DIODE 13.6VWM 22.5VC DO201

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TP1.5KE16A 144-TP1.5KE16A F7635TR-ND TP1.5KE16A TP1.5KE16A
Product Name Axial Leaded – 1500W > TP1.5KE series 1500W 13.6V TVS Protection Diode TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 22.5 volts 22.5 volts 22.5 volts
VBR 15.2 to 16.8 volts 15.2 volts 15.2 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data