Texas Instruments High-Performance Analog TVS Diodes TPD1E0B04DPLR

Description
Trans Voltage Suppressor Diode, 15W, 3.6V V(RWM), Bidirectional, 1 Element, Silicon
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 15W, 3.6V V(RWM), Bidirectional, 1 Element, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TPD1E0B04DPLR - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 15W, 3.6V V(RWM), Bidirectional, 1 Element, Silicon

Trans Voltage Suppressor Diode, 15W, 3.6V V(RWM), Bidirectional, 1 Element, Silicon

Supplier's Site Datasheet
TVS Diodes - 296-50584-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-50584-6-ND
TVS Diodes 296-50584-6-ND
10.1V Clamp 1.7A (8/20µA) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

10.1V Clamp 1.7A (8/20µA) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-50584-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-50584-1-ND
TVS Diodes 296-50584-1-ND
10.1V Clamp 1.7A (8/20µA) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

10.1V Clamp 1.7A (8/20µA) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-50584-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-50584-2-ND
TVS Diodes 296-50584-2-ND
10.1V Clamp 1.7A (8/20µA) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

10.1V Clamp 1.7A (8/20µA) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS - TVS - Diodes - TPD1E0B04DPLR - 937232-TPD1E0B04DPLR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E0B04DPLR
937232-TPD1E0B04DPLR
TVS - TVS - Diodes - TPD1E0B04DPLR 937232-TPD1E0B04DPLR
Manufacturer: Texas Instruments Win Source Part Number: 937232-TPD1E0B04DPLR Operating Temperature Range: -40°C ~ 125°C (TA) Features: 10.1V Clamp 1.7A (8/20µA) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: TPD1E0B04 Categories: Circuit Protection Case / Package: 2-X2SON (0.6x0.3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 296-50584-6, 296-50584-2, 296-50584-1, TPD1E0B04DPLR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937232-TPD1E0B04DPLR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: 10.1V Clamp 1.7A (8/20µA) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPD1E0B04
Categories: Circuit Protection
Case / Package: 2-X2SON (0.6x0.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 296-50584-6, 296-50584-2, 296-50584-1, TPD1E0B04DPLR-ND

Buy Now Datasheet
3.6V TVS Protection Diode - 144-TPD1E0B04DPLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V TVS Protection Diode
144-TPD1E0B04DPLR
3.6V TVS Protection Diode 144-TPD1E0B04DPLR
TVS Diode, 3.6V, Bidirectional, 1-Ch, 2-X2SON Product overview: TPD1E0B04DPLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E0B04DPLR can be used for catalog matching and distributor lookup.

TVS Diode, 3.6V, Bidirectional, 1-Ch, 2-X2SON Product overview: TPD1E0B04DPLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E0B04DPLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes TPD1E0B04DPLR
TVS DIODE 3.6VWM 10.1VC 2X2SON

TVS DIODE 3.6VWM 10.1VC 2X2SON

Supplier's Site Datasheet
TVS DIODE 3.6VWM 10.1VC - 815-TPD1E0B04DPLR - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3.6VWM 10.1VC
815-TPD1E0B04DPLR
TVS DIODE 3.6VWM 10.1VC 815-TPD1E0B04DPLR
TVS DIODE 3.6VWM 10.1VC

TVS DIODE 3.6VWM 10.1VC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E0B04DPLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E0B04DPLR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E0B04DPLR
TVS DIODE 3.6VWM 10.1VC 2X2SON

TVS DIODE 3.6VWM 10.1VC 2X2SON

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TPD1E0B04DPLR 296-50584-6-ND 937232-TPD1E0B04DPLR 144-TPD1E0B04DPLR TPD1E0B04DPLR 815-TPD1E0B04DPLR TPD1E0B04DPLR
Product Name TVS Diodes TVS - TVS - Diodes - TPD1E0B04DPLR 3.6V TVS Protection Diode TVS Diodes TVS DIODE 3.6VWM 10.1VC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS
Configuration Single Single
Package 0201 (0603 Metric) 2-X2SON (0.6x0.3) 0201 (0603 Metric) 0201 (0603 Metric) 2-X2SON (0.6x0.3)
Peak Pulse Power 15 watts 15 watts 15 watts
VC 10.1 volts 10.1 volts 10.1 volts
Unlock Full Specs
to access all available technical data