Texas Instruments Standard Linear and Logic 10pF 9V 20kV TVS Protection Diode TPD1E10B09DPYR

Description
10pF TVS Diode, ±9V, ±20kV ESD, 0402 Package Product overview: TPD1E10B09DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10pF, 9V, 20kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10pF, 9V, 20kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B09DPYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10pF TVS Diode, ±9V, ±20kV ESD, 0402 Package Product overview: TPD1E10B09DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10pF, 9V, 20kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10pF, 9V, 20kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B09DPYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10pF 9V 20kV TVS Protection Diode - 144-TPD1E10B09DPYR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10pF 9V 20kV TVS Protection Diode
144-TPD1E10B09DPYR
10pF 9V 20kV TVS Protection Diode 144-TPD1E10B09DPYR
10pF TVS Diode, ±9V, ±20kV ESD, 0402 Package Product overview: TPD1E10B09DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10pF, 9V, 20kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10pF, 9V, 20kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B09DPYR can be used for catalog matching and distributor lookup.

10pF TVS Diode, ±9V, ±20kV ESD, 0402 Package Product overview: TPD1E10B09DPYR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 10pF, 9V, 20kV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 10pF, 9V, 20kV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B09DPYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 296-30405-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-30405-6-ND
TVS Diodes 296-30405-6-ND
20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-30405-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-30405-2-ND
TVS Diodes 296-30405-2-ND
20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-30405-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-30405-1-ND
TVS Diodes 296-30405-1-ND
20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

20V Clamp 4.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - TPD1E10B09DPYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
TPD1E10B09DPYR
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TPD1E10B09DPYR
4.5A 20V 90W 9.5V 9V X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

4.5A 20V 90W 9.5V 9V X1-SON-2(0.6x1) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Diode, Esd Protection, 9V, 10Pf; Clamping Voltage Vc Max Texas Instruments - 54AH1605 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Esd Protection, 9V, 10Pf; Clamping Voltage Vc Max Texas Instruments
54AH1605
Diode, Esd Protection, 9V, 10Pf; Clamping Voltage Vc Max Texas Instruments 54AH1605
DIODE, ESD PROTECTION, 9V, 10PF; Clamping Voltage Vc Max:13V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:9V; Power Dissipation Pd:162mW; Product Range:TPD1E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

DIODE, ESD PROTECTION, 9V, 10PF; Clamping Voltage Vc Max:13V; Diode Case Style:0402; No. of Pins:2Pins; Operating Voltage:9V; Power Dissipation Pd:162mW; Product Range:TPD1E Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
TVS Diodes TPD1E10B09DPYR
TVS DIODE 9VWM 20VC 2X1SON

TVS DIODE 9VWM 20VC 2X1SON

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E10B09DPYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E10B09DPYR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E10B09DPYR
TVS DIODE 9VWM 20VC 2X1SON

TVS DIODE 9VWM 20VC 2X1SON

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-TPD1E10B09DPYR 296-30405-6-ND TPD1E10B09DPYR 54AH1605 TPD1E10B09DPYR TPD1E10B09DPYR
Product Name 10pF 9V 20kV TVS Protection Diode TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Diode, Esd Protection, 9V, 10Pf; Clamping Voltage Vc Max Texas Instruments TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package Tape and Reel 0402 (1006 Metric) 0402 (1006 Metric) 2-X1SON (1x.60)
Peak Pulse Power 90 watts 90 watts 90 watts 90 watts 90 watts
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data