AUTOMOTIVE 12-PF, 5.5V 30-KV ESD Product overview: TPD1E10B06DYARQ1 from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E10B06DYARQ1
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3
14V (Typ) Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3
AUTOMOTIVE 12-PF, 5.5V 30-KV ESD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-TPD1E10B06DYARQ1 | 296-TPD1E10B06DYARQ1CT-ND | TPD1E10B06DYARQ1 |
| Product Name | Automotive 5.5V TVS Protection Diode | TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | |
| Peak Pulse Power | 90 watts | 90 watts | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |