14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-5X3
TVS DIODE 5.5VWM 14VC SOT5X3
TVS DIODE 5.5VWM 14VC SOT5X3
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 296-TPD1E05U06DYARTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-523; SC-79, SOD-523 |
| Peak Pulse Power | 40 watts |
| VC | 14 volts |