TVS DIODE 140VWM 226.1V DO214AB
TVS DIODE 140VWM 226.1V DO214AB
TVS DIODE 140VWM 226.1V DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-TP5.0SMDJ140ADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 226 volts |