Texas Instruments High-Performance Analog TVS - TVS - Diodes - TPD1E04U04DPLR TPD1E04U04DPLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 802939-TPD1E04U04DPL R Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.6V (Maximum) Voltage - Breakdown (Min): 4.5V Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 16W Power Line Protection: Yes Supplier Device Package: 2-X2SON (0.6x0.3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 8.9V Capacitance at Frequency: 0.5pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 802939-TPD1E04U04DPL R Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.6V (Maximum) Voltage - Breakdown (Min): 4.5V Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 16W Power Line Protection: Yes Supplier Device Package: 2-X2SON (0.6x0.3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 8.9V Capacitance at Frequency: 0.5pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPD1E04U04DPLR - 802939-TPD1E04U04DPLR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E04U04DPLR
802939-TPD1E04U04DPLR
TVS - TVS - Diodes - TPD1E04U04DPLR 802939-TPD1E04U04DPLR
Manufacturer: Texas Instruments Win Source Part Number: 802939-TPD1E04U04DPL R Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3.6V (Maximum) Voltage - Breakdown (Min): 4.5V Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 16W Power Line Protection: Yes Supplier Device Package: 2-X2SON (0.6x0.3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 15,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 8.9V Capacitance at Frequency: 0.5pF at 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 802939-TPD1E04U04DPLR
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: HDMI
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3.6V (Maximum)
Voltage - Breakdown (Min): 4.5V
Current - Peak Pulse (10/1000μs): 2.5A (8/20μs)
Power - Peak Pulse: 16W
Power Line Protection: Yes
Supplier Device Package: 2-X2SON (0.6x0.3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 8.9V
Capacitance at Frequency: 0.5pF at 1MHz

Buy Now
TVS Diodes - 296-47862-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-47862-2-ND
TVS Diodes 296-47862-2-ND
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-47862-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-47862-1-ND
TVS Diodes 296-47862-1-ND
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Diodes - 296-47862-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-47862-6-ND
TVS Diodes 296-47862-6-ND
8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

8.9V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X2SON (0.6x0.3)

Buy Now Datasheet
TVS Protection Diode - 144-TPD1E04U04DPLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TPD1E04U04DPLR
TVS Protection Diode 144-TPD1E04U04DPLR
1-channel ESD protection diode with low dynamic resistance for HDMI 2.0 and USB 3.0 2-X2SON -40 to 125 Product overview: TPD1E04U04DPLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E04U04DPLR can be used for catalog matching and distributor lookup.

1-channel ESD protection diode with low dynamic resistance for HDMI 2.0 and USB 3.0 2-X2SON -40 to 125 Product overview: TPD1E04U04DPLR from Texas Instruments is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPD1E04U04DPLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes TPD1E04U04DPLR
TVS DIODE 3.6VWM 8.9VC 2X2SON

TVS DIODE 3.6VWM 8.9VC 2X2SON

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E04U04DPLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E04U04DPLR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E04U04DPLR
TVS DIODE 3.6VWM 8.9VC 2X2SON

TVS DIODE 3.6VWM 8.9VC 2X2SON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 802939-TPD1E04U04DPLR 296-47862-2-ND 144-TPD1E04U04DPLR TPD1E04U04DPLR TPD1E04U04DPLR
Product Name TVS - TVS - Diodes - TPD1E04U04DPLR TVS Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Peak Pulse Power 16 watts 16 watts 16 watts 16 watts
VC 8.9 volts 8.9 volts 8.9 volts 8.9 volts
VBR 4.5 volts 4.5 volts 4.5 volts 4.5 volts
CT 0.5000 pF
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data