Littelfuse, Inc. Axial Leaded – 1500W > TP1.5KE series TP1.5KE39CA

Description
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet
Description
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Leaded – 1500W > TP1.5KE series - TP1.5KE39CA - Littelfuse, Inc.
Rosemont, IL, United States
Axial Leaded – 1500W > TP1.5KE series
TP1.5KE39CA
Axial Leaded – 1500W > TP1.5KE series TP1.5KE39CA
The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

The TP1.5KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in DO-201 Package 1.5 kW peak pulse capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4

Supplier's Site Datasheet
TVS Diodes - F7642TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F7642TR-ND
TVS Diodes F7642TR-ND
53.9V Clamp 28.2A Ipp Tvs Diode Through Hole DO-201

53.9V Clamp 28.2A Ipp Tvs Diode Through Hole DO-201

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TP1.5KE39CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TP1.5KE39CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TP1.5KE39CA
TVS DIODE 33.3VWM 53.9VC DO201

TVS DIODE 33.3VWM 53.9VC DO201

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TP1.5KE39CA
TVS Diodes / ESD Suppressors TP1.5KE39CA
TVS Diodes / ESD Suppressors 39V 1.5kW BI-DIR TP1.5KE AEC-Q101

TVS Diodes / ESD Suppressors 39V 1.5kW BI-DIR TP1.5KE AEC-Q101

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TP1.5KE39CA F7642TR-ND TP1.5KE39CA TP1.5KE39CA
Product Name Axial Leaded – 1500W > TP1.5KE series TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
RoHS Compliant RoHS
VC 53.9 volts 53.9 volts 53.9 volts
VBR 37.1 to 41 volts 37.1 volts 37.1 volts
Configuration Single
Unlock Full Specs
to access all available technical data