Texas Instruments High-Performance Analog TVS - TVS - Diodes - TPD1E05U06QDPYRQ1 TPD1E05U06QDPYRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 807098-TPD1E05U06QDP YRQ1 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Automotive, HDMI, USB Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Maximum) Voltage - Breakdown (Min): 6.4V Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 30W Power Line Protection: Yes Supplier Device Package: 2-X1SON (1x.60) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 14V (Typ) Capacitance at Frequency: 0.42pF at 1MHz
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807098-TPD1E05U06QDP YRQ1 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Automotive, HDMI, USB Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Maximum) Voltage - Breakdown (Min): 6.4V Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 30W Power Line Protection: Yes Supplier Device Package: 2-X1SON (1x.60) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 14V (Typ) Capacitance at Frequency: 0.42pF at 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - TPD1E05U06QDPYRQ1 - 807098-TPD1E05U06QDPYRQ1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TPD1E05U06QDPYRQ1
807098-TPD1E05U06QDPYRQ1
TVS - TVS - Diodes - TPD1E05U06QDPYRQ1 807098-TPD1E05U06QDPYRQ1
Manufacturer: Texas Instruments Win Source Part Number: 807098-TPD1E05U06QDP YRQ1 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: Automotive, HDMI, USB Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.5V (Maximum) Voltage - Breakdown (Min): 6.4V Current - Peak Pulse (10/1000μs): 2.5A (8/20μs) Power - Peak Pulse: 30W Power Line Protection: Yes Supplier Device Package: 2-X1SON (1x.60) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 0402 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 14V (Typ) Capacitance at Frequency: 0.42pF at 1MHz

Manufacturer: Texas Instruments
Win Source Part Number: 807098-TPD1E05U06QDPYRQ1
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Automotive, HDMI, USB
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.5V (Maximum)
Voltage - Breakdown (Min): 6.4V
Current - Peak Pulse (10/1000μs): 2.5A (8/20μs)
Power - Peak Pulse: 30W
Power Line Protection: Yes
Supplier Device Package: 2-X1SON (1x.60)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 14V (Typ)
Capacitance at Frequency: 0.42pF at 1MHz

Buy Now
TVS Diodes - 296-47863-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-47863-2-ND
TVS Diodes 296-47863-2-ND
14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-47863-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-47863-1-ND
TVS Diodes 296-47863-1-ND
14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
TVS Diodes - 296-47863-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
296-47863-6-ND
TVS Diodes 296-47863-6-ND
14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

14V (Typ) Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TPD1E05U06QDPYRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TPD1E05U06QDPYRQ1
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TPD1E05U06QDPYRQ1
TVS DIODE 5.5VWM 14VC 2X1SON

TVS DIODE 5.5VWM 14VC 2X1SON

Supplier's Site
TVS DIODE 5.5VWM 14VC 2X1SON

TVS DIODE 5.5VWM 14VC 2X1SON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 807098-TPD1E05U06QDPYRQ1 296-47863-2-ND TPD1E05U06QDPYRQ1 TPD1E05U06QDPYRQ1
Product Name TVS - TVS - Diodes - TPD1E05U06QDPYRQ1 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Peak Pulse Power 30 watts 30 watts 30 watts 30 watts
VC 14 volts 14 volts 14 volts 14 volts
VBR 6.4 volts 6.4 volts 6.4 volts 6.4 volts
CT 0.4200 pF
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details
Power TVS Modules - 704-15K36TH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 1727-PESD2ETH-ADXDKR-ND - DigiKey
Specs
Configuration Single
Package SC-74; SOT457; SC-74, SOT-457
VC 12.3 volts
View Details
4 suppliers
TVS Diodes - 1221505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details