Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807686-TPC36AHM3/86A
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30.8V
Voltage - Breakdown (Min): 34.2V
Current - Peak Pulse (10/1000μs): 30.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-277A (SMPC)
Temperature Range - Operating: -65°C ~ 185°C
Manufacturer Package: TO-277, 3-PowerDFN
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 49.9V
Part Number Series: TPC*
TVS DIODE 30.8VWM 49.9VC TO277A Product overview: TPC36AHM3/86A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TPC36AHM3/86A can be used for catalog matching and distributor lookup.
49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 30.8VWM 49.9VC TO277A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 807686-TPC36AHM3/86A | 144-TPC36AHM3/86A | TPC36AHM3/86AGITR-ND | TPC36AHM3/86A |
| Product Name | TVS - TVS - Diodes - TPC36AHM3/86A | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 49.9 volts | 49.9 volts | 49.9 volts | |
| VBR | 34.2 volts | 34.2 volts | 34.2 volts | |
| Tj | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) | -65 to 185 C (-85 to 365 F) |