11.3V Clamp 133A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
TVS DIODE 6.4VWM 11.3VC TO277A
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC7.5AHM3_A/I-ND | TPC7.5AHM3_A/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | TO-277, 3-PowerDFN | TO-277A (SMPC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 11.3 volts | 11.3 volts |