Littelfuse, Inc. TP6KE Series TP6KE82A

Description
TP6KE Series Automotive TVS Diodes are designed specifically to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. These AEC-Q101 qualified devices offer a 600W peak pulse power dissipation rating in a standard DO-15 package and high temperature capability with an operating junction temperature (Tj) of up to 175°C. Their superior electrical performance and compact design gives circuit designers the opportunity to upgrade their circuit protection in an existing design footprint or provide more robust protection than other industry solutions for new projects. 600 W peak pulse power (PPPM) dissipation rating (10×1000μs) AEC-Q101 qualified DO-15 package Both uni-directional and bi-directional polarity devices offer 10V to 77V standoff voltage range High temperature capability; operating junction temperature (T j ) of up to 175°C Complies with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet
Description
TP6KE Series Automotive TVS Diodes are designed specifically to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. These AEC-Q101 qualified devices offer a 600W peak pulse power dissipation rating in a standard DO-15 package and high temperature capability with an operating junction temperature (Tj) of up to 175°C. Their superior electrical performance and compact design gives circuit designers the opportunity to upgrade their circuit protection in an existing design footprint or provide more robust protection than other industry solutions for new projects. 600 W peak pulse power (PPPM) dissipation rating (10×1000μs) AEC-Q101 qualified DO-15 package Both uni-directional and bi-directional polarity devices offer 10V to 77V standoff voltage range High temperature capability; operating junction temperature (T j ) of up to 175°C Complies with IEC 61000-4-2 and IEC 61000-4-4 standards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP6KE Series - TP6KE82A - Littelfuse, Inc.
Rosemont, IL, United States
TP6KE Series
TP6KE82A
TP6KE Series TP6KE82A
TP6KE Series Automotive TVS Diodes are designed specifically to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. These AEC-Q101 qualified devices offer a 600W peak pulse power dissipation rating in a standard DO-15 package and high temperature capability with an operating junction temperature (Tj) of up to 175°C. Their superior electrical performance and compact design gives circuit designers the opportunity to upgrade their circuit protection in an existing design footprint or provide more robust protection than other industry solutions for new projects. 600 W peak pulse power (PPPM) dissipation rating (10×1000μs) AEC-Q101 qualified DO-15 package Both uni-directional and bi-directional polarity devices offer 10V to 77V standoff voltage range High temperature capability; operating junction temperature (T j ) of up to 175°C Complies with IEC 61000-4-2 and IEC 61000-4-4 standards

TP6KE Series Automotive TVS Diodes are designed specifically to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. These AEC-Q101 qualified devices offer a 600W peak pulse power dissipation rating in a standard DO-15 package and high temperature capability with an operating junction temperature (Tj) of up to 175°C. Their superior electrical performance and compact design gives circuit designers the opportunity to upgrade their circuit protection in an existing design footprint or provide more robust protection than other industry solutions for new projects. 600 W peak pulse power (PPPM) dissipation rating (10×1000μs) AEC-Q101 qualified DO-15 package Both uni-directional and bi-directional polarity devices offer 10V to 77V standoff voltage range High temperature capability; operating junction temperature (T j ) of up to 175°C Complies with IEC 61000-4-2 and IEC 61000-4-4 standards

Supplier's Site Datasheet
TVS Diodes - F6865TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6865TR-ND
TVS Diodes F6865TR-ND
113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - F6865CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F6865CT-ND
TVS Diodes F6865CT-ND
113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

113V Clamp 5.4A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
600W 70.1V TVS Protection Diode - 144-TP6KE82A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 70.1V TVS Protection Diode
144-TP6KE82A
600W 70.1V TVS Protection Diode 144-TP6KE82A
Trans Voltage Suppressor Diode, 600W, 70.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, DO-15, 2 PIN Product overview: TP6KE82A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP6KE82A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 600W, 70.1V V(RWM), Unidirectional, 1 Element, Silicon, DO-204AC, DO-15, 2 PIN Product overview: TP6KE82A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 70.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 70.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TP6KE82A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TP6KE82A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TP6KE82A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TP6KE82A
TVS DIODE 70.1VWM 113VC DO204AC

TVS DIODE 70.1VWM 113VC DO204AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TP6KE82A F6865TR-ND 144-TP6KE82A TP6KE82A
Product Name TP6KE Series TVS Diodes 600W 70.1V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VC 113 volts 113 volts 113 volts
VBR 77.9 to 86.1 volts 77.9 volts 77.9 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data