16.7V Clamp 89.8A Ipp Tvs Diode Surface Mount TO-277A (SMPC)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TPC12AHM3/87A-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | TO-277, 3-PowerDFN |
| Peak Pulse Power | 1500 watts |
| VC | 16.7 volts |