Taiwan Semiconductor Co., Ltd. Single Diodes S2BA

Description
Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S2BATR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S2BATR-ND
Single Diodes 1801-S2BATR-ND
Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 1801-S2BACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S2BACT-ND
Single Diodes 1801-S2BACT-ND
DIODE GEN PURP 100V 1.5A DO214AC

DIODE GEN PURP 100V 1.5A DO214AC

Buy Now Datasheet
Single Diodes - 1801-S2BADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S2BADKR-ND
Single Diodes 1801-S2BADKR-ND
DIODE STANDARD 100V 1.5A DO214AC

DIODE STANDARD 100V 1.5A DO214AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S2BATR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1222402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA865C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Schottky Rectifier, 70Ma 70V Sod323; Diode Configuration Nexperia - 39K0670 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1 volts
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details