Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 305515-S250
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
BRIDGE RECT 1P 600V 0.8A TO269AA
BRIDGE RECT 1P 600V 0.8A TO269AA
BRIDGE RECT 1P 600V 0.8A TO269AA
BRIDGE RECTIFIER, SINGLE PHASE,
1PH BRIDGE MINIDIL 600V 0.8A
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 305515-S250 | 4878-S250CT-ND | S250 | S250 |
| Product Name | Bridge Rectifiers - S250 | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | TO-269AA, 4-BESOP | TO-269AA, 4-BESOP | ||
| Tj | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | -50 to 150 C (-58 to 302 F) | |
| IO | 0.8000 amps |