Diode Standard 1400V Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 1.4KV DO203AA Product overview: S25140 from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4KV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.4KV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S25140 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1282293-S25140
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1400 V
Current - Reverse Leakage @ Vr: 10 µA @ 1400 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA (DO-4)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Base Product Number: S25140
RoHS Status: RoHS non-compliant
STD RECTIFIER DO-4 ROHS COMPLIANT: YES
DIODE GEN PURP 1.4KV DO203AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | S25140-ND | 280-S25140 | 1282293-S25140 | 32AJ8962 | S25140 |
| Product Name | Single Diodes | 1.4KV Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Std Rectifier Do-4 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | ||
| Package | Bulk | ||||
| Diode Type | Standard | ||||
| VR | 1400 volts |