DIODE GEN PURP 400V 1.5A DO214AA Product overview: S2GHE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2GHE3/5BT can be used for catalog matching and distributor lookup.
Diode Standard 400V 1.5A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 734104-S2GHE3/5BT
Packaging: Cut Tape (CT)
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1.5A
Reverse Recovery Time (trr): 2μs
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AA (SMB)
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: S2G
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 1.5A
Current - Reverse Leakage at Vr: 1μA at 400V
Capacitance at Vr, F: 16pF at 4V, 1MHz
DIODE GEN PURP 400V 1.5A DO214AA
DIODE GEN PURP 400V 1.5A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-S2GHE3/5BT | S2GHE3/5BTGITR-ND | 734104-S2GHE3/5BT | S2GHE3/5BT | S2GHE3/5BT |
| Product Name | 400V 1.5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S2GHE3/5BT | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | |||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts |