DIODE GEN PURP 100V 1.5A SMA Product overview: S2BA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2BA-13-F can be used for catalog matching and distributor lookup.
Diode Standard 100V 1.5A Surface Mount SMA
Diode Standard 100V 1.5A Surface Mount SMA
Diode Standard 100V 1.5A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 1245301-S2BA-13-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 100V 1.5A SMA
1.5A 1.15V@1.5A 100V SMA(DO-214AC) Diodes - General Purpose ROHS
DIODE GEN PURP 100V 1.5A SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes |
| Product Number | 280-S2BA-13-F | S2BA-FDITR-ND | 1245301-S2BA-13-F | S2BA-13-F | S2BA-13-F | S2BA-13-F | S2BA-13-F |
| Product Name | 100V 1.5A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S2BA-13-F | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose | Single Diodes |
| Package | Tape & Reel (TR) | SMA | SMA | SMA; DO-214AC, SMA | |||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active |