Zener Diode Surface Mount SMB
Zener Diode Surface Mount SMB
Zener Diode Surface Mount SMB
ZEN SMB REG 3W SPCL TR Product overview: S1Z1SMB5919BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-S1Z1SMB5919BT3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350278-S1Z1SMB5919B
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 2,500
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Base Product Number: S1Z1
Zener Diodes ZEN SMB REG 3W SPCL TR
DIODE ZENER VREG 5.6V 3W SMB
DIODE ZENER VREG 5.6V 3W SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | S1Z1SMB5919BT3GOSTR-ND | 287-S1Z1SMB5919BT3G | 1350278-S1Z1SMB5919BT3G | S1Z1SMB5919BT3G | S1Z1SMB5919BT3G | S1Z1SMB5919BT3G |
| Product Name | Single Zener Diodes | 3W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape and Reel | DO-214AA, SMB | SMB-2 | DO-214AA, SMB; SMB | SMB; SMB | |
| RoHS Compliant | RoHS | |||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts |