DIODE GP 1000V 1A DO220AA Product overview: S1PM-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1000V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PM-M3/84A can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount DO-220AA (SMP)
Diode Standard 1000V 1A Surface Mount DO-220AA (SMP)
Diode Standard 1000V 1A Surface Mount DO-220AA (SMP)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 756273-S1PM-M3/84A
Packaging: Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 1.8μs
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: S1PM
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-220AA (SMP)
Manufacturer Package: DO-220AA
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): S1PMHE3/85A; S1PMHE3/84A; S1PMHM3/85A; S1PMHM3/84A;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: S1PM
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 1A
Current - Reverse Leakage at Vr: 1μA at 1000V
Capacitance at Vr, F: 6pF at 4V, 1MHz
DIODE GEN PURP 1KV 1A DO220AA
DIODE GEN PURP 1KV 1A DO220AA
DIODE, RECTIFIER, 1A, 1000V, SMP; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S1PM-M3/84A | S1PM-M3/84AGITR-ND | 756273-S1PM-M3/84A | S1PM-M3/84A | S1PM-M3/84A | 75R3268 | S1PM-M3/84A |
| Product Name | 1000V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S1PM-M3/84A | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode, Rectifier, 1A, 1000V, Smp; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Package | Tape and Reel | DO-220AA | SMD | DO-220AA-2 | |||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard |