DIODE GEN PURP 800V 1.5A SMB Product overview: S2K-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2K-13 can be used for catalog matching and distributor lookup.
Diode Standard 800V 1.5A Surface Mount SMB
Win Source Part Number: 1282717-S2K-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Current - Reverse Leakage @ Vr: 5 µA @ 800 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: S2KTR,S2KTR,S2KCT,S2
Base Product Number: S2K
RoHS Status: RoHS non-compliant
DIODE GEN PURP 800V 1.5A SMB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-S2K-13 | S2KDITR-ND | 1282717-S2K-13 | S2K-13 |
| Product Name | 800V 1.5A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.15 volts | 1.15 volts |