Diode Standard 200V 1.5A Surface Mount SMA
Diode Standard 200V 1.5A Surface Mount SMA
Diode Standard 200V 1.5A Surface Mount SMA
DIODE GEN PURP 200V 1.5A SMA Product overview: S2DA-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2DA-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 063085-S2DA-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 2A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 200V 1.5A SMA
DIODE GEN PURP 200V 1.5A SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | S2DA-FDITR-ND | 280-S2DA-13-F | 063085-S2DA-13-F | S2DA-13-F | S2DA-13-F | S2DA-13-F |
| Product Name | Single Diodes | 200V 1.5A Diode and Rectifier | Diodes, Rectifiers - Single - S2DA-13-F | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | Tape & Reel (TR) | SMA | SMA; DO-214AC, SMA | |||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard | |||||
| VF | 0.9200 volts | 1.15 volts | 1.15 volts |