Diode Switching 800V 1A 2-Pin SMP T/R Product overview: S1PK-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PK-M3/84A can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Surface Mount DO-220AA (SMP)
Diode Standard 800V 1A Surface Mount DO-220AA (SMP)
Manufacturer: Vishay
Win Source Part Number: 1093480-S1PK-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 1μA @ 800V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 800V 1A DO220AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-S1PK-M3/84A | S1PK-M3/84AGITR-ND | 1093480-S1PK-M3/84A | S1PK-M3/84A | S1PK-M3/84A |
| Product Name | 800V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S1PK-M3/84A | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | DO-220AA-2 | |||
| RoHS Compliant | RoHS | ||||
| IO | 1 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard |