Vishay Intertechnology, Inc. 1A 1000V Diode and Rectifier S1M-M3/5AT

Description
1A, 1000V, STD, SM RECT Product overview: S1M-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-M3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A, 1000V, STD, SM RECT Product overview: S1M-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-M3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 1000V Diode and Rectifier - 280-S1M-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 1000V Diode and Rectifier
280-S1M-M3/5AT
1A 1000V Diode and Rectifier 280-S1M-M3/5AT
1A, 1000V, STD, SM RECT Product overview: S1M-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-M3/5AT can be used for catalog matching and distributor lookup.

1A, 1000V, STD, SM RECT Product overview: S1M-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1M-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-S1M-M3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 1000V 1A DO214AC

DIODE STANDARD 1000V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-S1M-M3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S1M-M3/5ATCT-ND
Single Diodes 112-S1M-M3/5ATCT-ND
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-S1M-M3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S1M-M3/5ATTR-ND
Single Diodes 112-S1M-M3/5ATTR-ND
Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Diode Standard 1000V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281855-S1M-M3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281855-S1M-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281855-S1M-M3/5AT
Win Source Part Number: 1281855-S1M-M3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Reverse Recovery Time (trr): 1.8 µs Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-S1M-M3/5ATTR,112 -S1M-M3/5ATDKR,S1M-M 3/5AT,112-S1M-M3/5AT CT Base Product Number: S1M

Win Source Part Number: 1281855-S1M-M3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-S1M-M3/5ATTR,112-S1M-M3/5ATDKR,S1M-M3/5AT,112-S1M-M3/5ATCT
Base Product Number: S1M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1M-M3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1M-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers S1M-M3/5AT
DIODE GEN PURP 1KV 1A DO214AC

DIODE GEN PURP 1KV 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1M-M3/5AT
Rectifiers S1M-M3/5AT
Rectifiers 1A, 1000V, STD, SM RECT

Rectifiers 1A, 1000V, STD, SM RECT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-S1M-M3/5AT 112-S1M-M3/5ATDKR-ND 1281855-S1M-M3/5AT S1M-M3/5AT S1M-M3/5AT
Product Name 1A 1000V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data