Taiwan Semiconductor Co., Ltd. Single Diodes S1MBH

Description
Diode Standard 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 1A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S1MBHTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S1MBHTR-ND
Single Diodes 1801-S1MBHTR-ND
Diode Standard 1A Surface Mount DO-214AA (SMB)

Diode Standard 1A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - 1801-S1MBHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S1MBHDKR-ND
Single Diodes 1801-S1MBHDKR-ND
DIODE STANDARD 1000V 1A DO214AA

DIODE STANDARD 1000V 1A DO214AA

Buy Now Datasheet
Single Diodes - 1801-S1MBHCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S1MBHCT-ND
Single Diodes 1801-S1MBHCT-ND
DIODE GEN PURP 1A DO214AA

DIODE GEN PURP 1A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S1MBHTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DSG9500-000: Planar Beam Lead PIN Diode - DSG9500-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - HR1N4484US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
 - BAS70L/S500,YL - Rochester Electronics
Nexperia B.V.
Specs
Diode Type Schottky
RoHS Compliant RoHS
View Details