Micro Commercial Components Corp. Single Diodes S2A-TP

Description
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - S2A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S2A-TPMSTR-ND
Single Diodes S2A-TPMSTR-ND
Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Diode Standard 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282421-S2A-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282421-S2A-TP
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282421-S2A-TP
Win Source Part Number: 1282421-S2A-TP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 10 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -S2A-TPMSTR,Q2562855 ,-S2A-TPMSDKR,-S2A-T PMSCT,S2ATP,S2A-TPMS DKR,S2A-TPMSCT,S2A-T PMSTR Base Product Number: S2A

Win Source Part Number: 1282421-S2A-TP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 10 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -S2A-TPMSTR,Q2562855,-S2A-TPMSDKR,-S2A-TPMSCT,S2ATP,S2A-TPMSDKR,S2A-TPMSCT,S2A-TPMSTR
Base Product Number: S2A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2A-TP
Discrete Semiconductor Products - Diodes - Rectifiers S2A-TP
DIODE GEN PURP 50V 2A DO214AA

DIODE GEN PURP 50V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number S2A-TPMSTR-ND 1282421-S2A-TP S2A-TP
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
VR 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV30K12F - Micross Components, Inc.
Specs
IFSM 10 amps
IF 800 mA
trr 300 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.3200 volts
View Details