Manufacturer: Vishay
Win Source Part Number: 104763-S1PJHM3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 1μA @ 600V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S1PJ
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S1PJ-M3/85A; S1PJ-M3/84A; CD1408-R1600; CD1408-FF1600;
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Standard 600V 1A Surface Mount DO-220AA (SMP)
DIODE STANDARD 600V 1A DO220AA
Diode Standard 600V 1A Surface Mount DO-220AA (SMP)
1A,600V,GPP,STD,SM RECT Product overview: S1PJHM3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1PJHM3/84A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A DO220AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 104763-S1PJHM3/84A | 112-S1PJHM3/84ATR-ND | 280-S1PJHM3/84A | S1PJHM3/84A | S1PJHM3/84A |
| Product Name | Diodes, Rectifiers - Single - S1PJHM3/84A | Single Diodes | 1A 600V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | |||
| VR | 600 volts | ||||
| IR | 1.00E-3 mA | ||||
| trr | 1800 ns |