Taiwan Semiconductor Co., Ltd. Single Diodes S1MFS

Description
Diode Standard 1000V 1A Surface Mount SOD-128
Request a Quote Datasheet
Description
Diode Standard 1000V 1A Surface Mount SOD-128
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-S1MFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S1MFSTR-ND
Single Diodes 1801-S1MFSTR-ND
Diode Standard 1000V 1A Surface Mount SOD-128

Diode Standard 1000V 1A Surface Mount SOD-128

Buy Now Datasheet
Single Diodes - 1801-S1MFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S1MFSDKR-ND
Single Diodes 1801-S1MFSDKR-ND
DIODE STANDARD 1000V 1A SOD128

DIODE STANDARD 1000V 1A SOD128

Buy Now Datasheet
Single Diodes - 1801-S1MFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-S1MFSCT-ND
Single Diodes 1801-S1MFSCT-ND
DIODE GEN PURP 1KV 1A SOD128

DIODE GEN PURP 1KV 1A SOD128

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-S1MFSTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
High-voltage switching diode - BAS21LDYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details