Vishay Intertechnology, Inc. 800V 1.5A Diode and Rectifier S2KHE3_A/H

Description
DIODE GEN PURP 800V 1.5A DO214AA Product overview: S2KHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2KHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 800V 1.5A DO214AA Product overview: S2KHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2KHE3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 1.5A Diode and Rectifier - 280-S2KHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1.5A Diode and Rectifier
280-S2KHE3_A/H
800V 1.5A Diode and Rectifier 280-S2KHE3_A/H
DIODE GEN PURP 800V 1.5A DO214AA Product overview: S2KHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2KHE3_A/H can be used for catalog matching and distributor lookup.

DIODE GEN PURP 800V 1.5A DO214AA Product overview: S2KHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2KHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281319-S2KHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281319-S2KHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281319-S2KHE3_A/H
Win Source Part Number: 1281319-S2KHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 800 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 1 µA @ 800 V Capacitance @ Vr, F: 16pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: S2K

Win Source Part Number: 1281319-S2KHE3_A/H
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 1.5 A
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 800 V
Capacitance @ Vr, F: 16pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S2K

Buy Now Datasheet
Single Diodes - 112-S2KHE3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 800V 1.5A DO214AA

DIODE STANDARD 800V 1.5A DO214AA

Buy Now Datasheet
Single Diodes - 112-S2KHE3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S2KHE3_A/HCT-ND
Single Diodes 112-S2KHE3_A/HCT-ND
DIODE GEN PURP 800V 1.5A DO214AA

DIODE GEN PURP 800V 1.5A DO214AA

Buy Now Datasheet
Single Diodes - 112-S2KHE3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-S2KHE3_A/HTR-ND
Single Diodes 112-S2KHE3_A/HTR-ND
Diode Standard 800V 1.5A Surface Mount DO-214AA (SMB)

Diode Standard 800V 1.5A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
S2KHE3_A/H
Rectifiers S2KHE3_A/H
Rectifiers 1.5A, 800V, SMB GPP, STD, SM RECT

Rectifiers 1.5A, 800V, SMB GPP, STD, SM RECT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S2KHE3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
S2KHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers S2KHE3_A/H
DIODE GEN PURP 800V 1.5A DO214AA

DIODE GEN PURP 800V 1.5A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-S2KHE3_A/H 1281319-S2KHE3_A/H 112-S2KHE3_A/HDKR-ND S2KHE3_A/H S2KHE3_A/H
Product Name 800V 1.5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5420 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 400 ns
View Details
Bridge Rectifiers - CC1657-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
High-speed switching diode. - BAV99,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Schottky 40V 12A DPAK Diode and Rectifier - 286-12CWQ04FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers